Anatech Electronics, Inc. 2370 MHz LC Bandpass Filter AE2370B10506

Description
2370 MHz LC Bandpass Filter
Request a Quote
Description
2370 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2370 MHz LC Bandpass Filter - AE2370B10506 - Anatech Electronics, Inc.
Garfield, NJ, United States
2370 MHz LC Bandpass Filter
AE2370B10506
2370 MHz LC Bandpass Filter AE2370B10506
2370 MHz LC Bandpass Filter

2370 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2370B10506
Product Name 2370 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 500000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details