Anatech Electronics, Inc. 2360 MHz Cavity Bandpass Filter AE2360B11593

Description
2360 MHz Cavity Bandpass Filter
Request a Quote
Description
2360 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2360 MHz Cavity Bandpass Filter - AE2360B11593 - Anatech Electronics, Inc.
Garfield, NJ, United States
2360 MHz Cavity Bandpass Filter
AE2360B11593
2360 MHz Cavity Bandpass Filter AE2360B11593
2360 MHz Cavity Bandpass Filter

2360 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2360B11593
Product Name 2360 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2360 MHz
Bandwidth 22000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details