Anatech Electronics, Inc.
235 MHz Band Pass Filter
AE235B8945
Description
235 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
235 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE235B8945 |
|
Product Name
|
235 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
235 MHz
|
|
Bandwidth
|
10000 kHz
|
|
Insertion Loss
|
4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2533 MHz
Bandwidth
73000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1877 MHz
Bandwidth
15000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Fc
5570 MHz
Bandwidth
20000 kHz
Insertion Loss
1.75 dB
View Details