Anatech Electronics, Inc. 2300 MHz Cavity Band Pass Filter AE2300B11881

Description
2300 MHz Cavity Band Pass Filter
Request a Quote
Description
2300 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 MHz Cavity Band Pass Filter - AE2300B11881 - Anatech Electronics, Inc.
Garfield, NJ, United States
2300 MHz Cavity Band Pass Filter
AE2300B11881
2300 MHz Cavity Band Pass Filter AE2300B11881
2300 MHz Cavity Band Pass Filter

2300 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2300B11881
Product Name 2300 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details