Anatech Electronics, Inc. 2287 MHz Cavity Band Pass Filter AE2287B11702

Description
2287 MHz Cavity Band Pass Filter
Request a Quote
Description
2287 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2287 MHz Cavity Band Pass Filter - AE2287B11702 - Anatech Electronics, Inc.
Garfield, NJ, United States
2287 MHz Cavity Band Pass Filter
AE2287B11702
2287 MHz Cavity Band Pass Filter AE2287B11702
2287 MHz Cavity Band Pass Filter

2287 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2287B11702
Product Name 2287 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2287 MHz
Bandwidth 15000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details