Anatech Electronics, Inc.
2280 MHz Bandpass Filter
AE2280B11451
Description
2280 MHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2280 MHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE2280B11451 |
|
Product Name
|
2280 MHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
2280 MHz
|
|
Bandwidth
|
30000 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2595 MHz
Bandwidth
190000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1370 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1988 MHz
Bandwidth
25000 kHz
View Details