Anatech Electronics, Inc. 2275 MHz Cavity Band Pass Filter AE2275B10976

Description
2275 MHz Cavity Band Pass Filter
Request a Quote
Description
2275 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2275 MHz Cavity Band Pass Filter - AE2275B10976 - Anatech Electronics, Inc.
Garfield, NJ, United States
2275 MHz Cavity Band Pass Filter
AE2275B10976
2275 MHz Cavity Band Pass Filter AE2275B10976
2275 MHz Cavity Band Pass Filter

2275 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2275B10976
Product Name 2275 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2275 MHz
Bandwidth 50000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details