Anatech Electronics, Inc. 2260 MHz Outdoor Cavity Band Pass Filter AE2260B1392

Description
2260 MHz Outdoor Cavity Band Pass Filter
Request a Quote
Description
2260 MHz Outdoor Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2260 MHz Outdoor Cavity Band Pass Filter - AE2260B1392 - Anatech Electronics, Inc.
Garfield, NJ, United States
2260 MHz Outdoor Cavity Band Pass Filter
AE2260B1392
2260 MHz Outdoor Cavity Band Pass Filter AE2260B1392
2260 MHz Outdoor Cavity Band Pass Filter

2260 MHz Outdoor Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2260B1392
Product Name 2260 MHz Outdoor Cavity Band Pass Filter
Filter Type Bandpass
Fc 2260 MHz
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details