Anatech Electronics, Inc.
2259MHz Band Pass Filter
AE2259B11062
Description
2259MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2259MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE2259B11062 |
|
Product Name
|
2259MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
2259 MHz
|
|
Bandwidth
|
518000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2417 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1912 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1685 MHz
Bandwidth
30000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4885 MHz
Bandwidth
50000 kHz
View Details