Anatech Electronics, Inc. 2258.5 MHz Cavity Bandpass Filter AE2258B11979

Description
2258.5 MHz Cavity Bandpass Filter
Request a Quote
Description
2258.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2258.5 MHz Cavity Bandpass Filter - AE2258B11979 - Anatech Electronics, Inc.
Garfield, NJ, United States
2258.5 MHz Cavity Bandpass Filter
AE2258B11979
2258.5 MHz Cavity Bandpass Filter AE2258B11979
2258.5 MHz Cavity Bandpass Filter

2258.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2258B11979
Product Name 2258.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2258 MHz
Bandwidth 6000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details