Anatech Electronics, Inc. 2250 MHz Cavity Band Pass Filter AE2250B11607

Description
2250 MHz Cavity Band Pass Filter
Request a Quote
Description
2250 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Cavity Band Pass Filter - AE2250B11607 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Cavity Band Pass Filter
AE2250B11607
2250 MHz Cavity Band Pass Filter AE2250B11607
2250 MHz Cavity Band Pass Filter

2250 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2250B11607
Product Name 2250 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 102000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details