Anatech Electronics, Inc. 2250 MHz Cavity Bandpass Filter AE2250B11584

Description
2250 MHz Cavity Bandpass Filter
Request a Quote
Description
2250 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Cavity Bandpass Filter - AE2250B11584 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Cavity Bandpass Filter
AE2250B11584
2250 MHz Cavity Bandpass Filter AE2250B11584
2250 MHz Cavity Bandpass Filter

2250 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2250B11584
Product Name 2250 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 22000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
2492 MHz WiFi Cavity Band Pass Filter - AB2492B1246 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 22000 kHz
View Details