Anatech Electronics, Inc. 2250 MHz Cavity Bandpass Filter AE2250B1057-SF

Description
2250 MHz Cavity Bandpass Filter
Request a Quote
Description
2250 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Cavity Bandpass Filter - AE2250B1057-SF - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Cavity Bandpass Filter
AE2250B1057-SF
2250 MHz Cavity Bandpass Filter AE2250B1057-SF
2250 MHz Cavity Bandpass Filter

2250 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2250B1057-SF
Product Name 2250 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details