Anatech Electronics, Inc. 2240 MHz Cavity Bandpass Filter AE2240B12122-O

Description
2240 MHz Cavity Bandpass Filter for Outdoor
Request a Quote
Description
2240 MHz Cavity Bandpass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2240 MHz Cavity Bandpass Filter - AE2240B12122-O - Anatech Electronics, Inc.
Garfield, NJ, United States
2240 MHz Cavity Bandpass Filter
AE2240B12122-O
2240 MHz Cavity Bandpass Filter AE2240B12122-O
2240 MHz Cavity Bandpass Filter for Outdoor

2240 MHz Cavity Bandpass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2240B12122-O
Product Name 2240 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2240 MHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details