Anatech Electronics, Inc. 2240 MHz Cavity Bandpass Filter AE2240B11589

Description
2240 MHz Cavity Bandpass Filter
Request a Quote
Description
2240 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2240 MHz Cavity Bandpass Filter - AE2240B11589 - Anatech Electronics, Inc.
Garfield, NJ, United States
2240 MHz Cavity Bandpass Filter
AE2240B11589
2240 MHz Cavity Bandpass Filter AE2240B11589
2240 MHz Cavity Bandpass Filter

2240 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2240B11589
Product Name 2240 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2240 MHz
Bandwidth 22000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details