Anatech Electronics, Inc. 2230 MHz S-Band Cavity Bandpass Filter with TNC-F connectors AE2230B11370-TF

Description
2230 MHz S-Band Cavity Bandpass Filter with TNC-F connectors
Request a Quote
Description
2230 MHz S-Band Cavity Bandpass Filter with TNC-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2230 MHz S-Band Cavity Bandpass Filter with TNC-F connectors - AE2230B11370-TF - Anatech Electronics, Inc.
Garfield, NJ, United States
2230 MHz S-Band Cavity Bandpass Filter with TNC-F connectors
AE2230B11370-TF
2230 MHz S-Band Cavity Bandpass Filter with TNC-F connectors AE2230B11370-TF
2230 MHz S-Band Cavity Bandpass Filter with TNC-F connectors

2230 MHz S-Band Cavity Bandpass Filter with TNC-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2230B11370-TF
Product Name 2230 MHz S-Band Cavity Bandpass Filter with TNC-F connectors
Filter Type Bandpass
Fc 2230 MHz
Bandwidth 12000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details