Anatech Electronics, Inc. 2200 MHz Cavity Band Pass Filter AE2200B11704

Description
2200 MHz Cavity Band Pass Filter
Request a Quote
Description
2200 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2200 MHz Cavity Band Pass Filter - AE2200B11704 - Anatech Electronics, Inc.
Garfield, NJ, United States
2200 MHz Cavity Band Pass Filter
AE2200B11704
2200 MHz Cavity Band Pass Filter AE2200B11704
2200 MHz Cavity Band Pass Filter

2200 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2200B11704
Product Name 2200 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2200 MHz
Bandwidth 30000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details