Anatech Electronics, Inc. 21.4 MHz Crystal Band Pass Filter AE21CR362

Description
21.4 MHz Crystal Band Pass Filter
Request a Quote
Description
21.4 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
21.4 MHz Crystal Band Pass Filter - AE21CR362 - Anatech Electronics, Inc.
Garfield, NJ, United States
21.4 MHz Crystal Band Pass Filter
AE21CR362
21.4 MHz Crystal Band Pass Filter AE21CR362
21.4 MHz Crystal Band Pass Filter

21.4 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE21CR362
Product Name 21.4 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 21.4 MHz
Bandwidth 150 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details