Anatech Electronics, Inc. 21.4 MHz Crystal Band Pass Filter AE21CR361

Description
21.4 MHz Crystal Band Pass Filter
Request a Quote
Description
21.4 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
21.4 MHz Crystal Band Pass Filter - AE21CR361 - Anatech Electronics, Inc.
Garfield, NJ, United States
21.4 MHz Crystal Band Pass Filter
AE21CR361
21.4 MHz Crystal Band Pass Filter AE21CR361
21.4 MHz Crystal Band Pass Filter

21.4 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE21CR361
Product Name 21.4 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 21.4 MHz
Bandwidth 160 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
5650-5835 MHz Cavity Band Pass Filter - AB5742B1170 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5742 MHz
Bandwidth 185000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details