Anatech Electronics, Inc. 2185 MHz Band Pass Filter AE2185B11321

Description
2185 MHz Band Pass Filter
Request a Quote
Description
2185 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2185 MHz Band Pass Filter - AE2185B11321 - Anatech Electronics, Inc.
Garfield, NJ, United States
2185 MHz Band Pass Filter
AE2185B11321
2185 MHz Band Pass Filter AE2185B11321
2185 MHz Band Pass Filter

2185 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2185B11321
Product Name 2185 MHz Band Pass Filter
Filter Type Bandpass
Fc 2185 MHz
Bandwidth 30000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details