Anatech Electronics, Inc. 217.775 MHz Band Pass Filter AE217B10998

Description
217.775 MHz Band Pass Filter
Request a Quote
Description
217.775 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
217.775 MHz Band Pass Filter - AE217B10998 - Anatech Electronics, Inc.
Garfield, NJ, United States
217.775 MHz Band Pass Filter
AE217B10998
217.775 MHz Band Pass Filter AE217B10998
217.775 MHz Band Pass Filter

217.775 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE217B10998
Product Name 217.775 MHz Band Pass Filter
Filter Type Bandpass
Fc 218 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details