Anatech Electronics, Inc. 2144 MHz LC Bandpass Filter AE2144B9624

Description
2144 MHz LC Bandpass Filter
Request a Quote
Description
2144 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2144 MHz LC Bandpass Filter - AE2144B9624 - Anatech Electronics, Inc.
Garfield, NJ, United States
2144 MHz LC Bandpass Filter
AE2144B9624
2144 MHz LC Bandpass Filter AE2144B9624
2144 MHz LC Bandpass Filter

2144 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2144B9624
Product Name 2144 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 2144 MHz
Bandwidth 226000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details