Anatech Electronics, Inc. 2097.5 MHz Cavity Band Pass Filter AE2097B1360

Description
2097.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2097.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2097.5 MHz Cavity Band Pass Filter - AE2097B1360 - Anatech Electronics, Inc.
Garfield, NJ, United States
2097.5 MHz Cavity Band Pass Filter
AE2097B1360
2097.5 MHz Cavity Band Pass Filter AE2097B1360
2097.5 MHz Cavity Band Pass Filter

2097.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2097B1360
Product Name 2097.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details