Anatech Electronics, Inc. 2079.5 MHz Cavity Band Pass Filter AE2079B1390

Description
2079.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2079.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2079.5 MHz Cavity Band Pass Filter - AE2079B1390 - Anatech Electronics, Inc.
Garfield, NJ, United States
2079.5 MHz Cavity Band Pass Filter
AE2079B1390
2079.5 MHz Cavity Band Pass Filter AE2079B1390
2079.5 MHz Cavity Band Pass Filter

2079.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2079B1390
Product Name 2079.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details