Anatech Electronics, Inc. 2055 MHz Cavity Bandpass Filter AE2055B11515

Description
2055 MHz Cavity Bandpass Filter
Request a Quote
Description
2055 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2055 MHz Cavity Bandpass Filter - AE2055B11515 - Anatech Electronics, Inc.
Garfield, NJ, United States
2055 MHz Cavity Bandpass Filter
AE2055B11515
2055 MHz Cavity Bandpass Filter AE2055B11515
2055 MHz Cavity Bandpass Filter

2055 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2055B11515
Product Name 2055 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2055 MHz
Bandwidth 15000 kHz
Insertion Loss 4.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details