Anatech Electronics, Inc. 2043.5 MHz Cavity Band Pass Filter AE2043B1388

Description
2043.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2043.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2043.5 MHz Cavity Band Pass Filter - AE2043B1388 - Anatech Electronics, Inc.
Garfield, NJ, United States
2043.5 MHz Cavity Band Pass Filter
AE2043B1388
2043.5 MHz Cavity Band Pass Filter AE2043B1388
2043.5 MHz Cavity Band Pass Filter

2043.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2043B1388
Product Name 2043.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details