Anatech Electronics, Inc. 2042.5 MHz Cavity Band Pass Filter AE2042B10863

Description
2042.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2042.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2042.5 MHz Cavity Band Pass Filter - AE2042B10863 - Anatech Electronics, Inc.
Garfield, NJ, United States
2042.5 MHz Cavity Band Pass Filter
AE2042B10863
2042.5 MHz Cavity Band Pass Filter AE2042B10863
2042.5 MHz Cavity Band Pass Filter

2042.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2042B10863
Product Name 2042.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 315000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details