Anatech Electronics, Inc. 202 MHz LC Band Pass Filter AE202B11267

Description
202 MHz LC Band Pass Filter
Request a Quote
Description
202 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
202 MHz LC Band Pass Filter - AE202B11267 - Anatech Electronics, Inc.
Garfield, NJ, United States
202 MHz LC Band Pass Filter
AE202B11267
202 MHz LC Band Pass Filter AE202B11267
202 MHz LC Band Pass Filter

202 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE202B11267
Product Name 202 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 202 MHz
Bandwidth 60000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2007.5 MHz Cavity Band Pass Filter - AB2007B1345 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2008 MHz
Bandwidth 485000 kHz
View Details
WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details