Anatech Electronics, Inc. 2012.5 MHz Band Pass Filter AE2012B11162

Description
2012.5 MHz Band Pass Filter
Request a Quote
Description
2012.5 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2012.5 MHz Band Pass Filter - AE2012B11162 - Anatech Electronics, Inc.
Garfield, NJ, United States
2012.5 MHz Band Pass Filter
AE2012B11162
2012.5 MHz Band Pass Filter AE2012B11162
2012.5 MHz Band Pass Filter

2012.5 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2012B11162
Product Name 2012.5 MHz Band Pass Filter
Filter Type Bandpass
Fc 2012 MHz
Bandwidth 475000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1310 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details