Anatech Electronics, Inc. 200 MHz LC Bandpass Filter AE200LB12181

Description
200 MHz LC Bandpass Filter
Request a Quote
Description
200 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200 MHz LC Bandpass Filter - AE200LB12181 - Anatech Electronics, Inc.
Garfield, NJ, United States
200 MHz LC Bandpass Filter
AE200LB12181
200 MHz LC Bandpass Filter AE200LB12181
200 MHz LC Bandpass Filter

200 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE200LB12181
Product Name 200 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 200 MHz
Bandwidth 4000 kHz
Insertion Loss 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details