Anatech Electronics, Inc. 1995 MHz Bandpass Filter AE1995B11395

Description
1995 MHz Bandpass Filter
Request a Quote
Description
1995 MHz Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1995 MHz Bandpass Filter - AE1995B11395 - Anatech Electronics, Inc.
Garfield, NJ, United States
1995 MHz Bandpass Filter
AE1995B11395
1995 MHz Bandpass Filter AE1995B11395
1995 MHz Bandpass Filter

1995 MHz Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1995B11395
Product Name 1995 MHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details