Anatech Electronics, Inc.
195 MHz Band Pass Filter
AE195B11149
Description
195 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
195 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE195B11149 |
|
Product Name
|
195 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
195 MHz
|
|
Bandwidth
|
42000 kHz
|
|
Insertion Loss
|
2.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1902 MHz
Bandwidth
85000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2530 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2084 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5550 MHz
Bandwidth
1.20E6 kHz
View Details