Anatech Electronics, Inc. 1950 MHz Cavity Band Pass Filter AE1950B1401

Description
1950 MHz Cavity Band Pass Filter
Request a Quote
Description
1950 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz Cavity Band Pass Filter - AE1950B1401 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz Cavity Band Pass Filter
AE1950B1401
1950 MHz Cavity Band Pass Filter AE1950B1401
1950 MHz Cavity Band Pass Filter

1950 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1950B1401
Product Name 1950 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1950 MHz
Bandwidth 60000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details