Anatech Electronics, Inc. 1950 MHz Cavity Band Pass Filter AE1950B11525

Description
1950 MHz Cavity Band Pass filter for PCS applications
Request a Quote
Description
1950 MHz Cavity Band Pass filter for PCS applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz Cavity Band Pass Filter - AE1950B11525 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz Cavity Band Pass Filter
AE1950B11525
1950 MHz Cavity Band Pass Filter AE1950B11525
1950 MHz Cavity Band Pass filter for PCS applications

1950 MHz Cavity Band Pass filter for PCS applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1950B11525
Product Name 1950 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1950 MHz
Bandwidth 60000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details
1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
5650-5750 MHz Cavity Band Pass Filter - AB5700B855 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 100000 kHz
View Details