Anatech Electronics, Inc. 1950 MHz Cavity Band Pass Filter AE1950B11265

Description
1950 MHz Cavity Band Pass Filter
Request a Quote
Description
1950 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz Cavity Band Pass Filter - AE1950B11265 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz Cavity Band Pass Filter
AE1950B11265
1950 MHz Cavity Band Pass Filter AE1950B11265
1950 MHz Cavity Band Pass Filter

1950 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1950B11265
Product Name 1950 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1950 MHz
Bandwidth 60000 kHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details