Anatech Electronics, Inc. 19.5 GHz Cavity Band Pass Filter AE19500B10936

Description
19.5 GHz Cavity Band Pass Filter
Request a Quote
Description
19.5 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
19.5 GHz Cavity Band Pass Filter - AE19500B10936 - Anatech Electronics, Inc.
Garfield, NJ, United States
19.5 GHz Cavity Band Pass Filter
AE19500B10936
19.5 GHz Cavity Band Pass Filter AE19500B10936
19.5 GHz Cavity Band Pass Filter

19.5 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE19500B10936
Product Name 19.5 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 19500 MHz
Bandwidth 940000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5800 MHz Cavity Band Pass Filter - AB5800B500 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details