Anatech Electronics, Inc. 19.2 GHz Cavity Band Pass Filter AE19200B9650

Description
19.2 GHz Cavity Band Pass Filter
Request a Quote
Description
19.2 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
19.2 GHz Cavity Band Pass Filter - AE19200B9650 - Anatech Electronics, Inc.
Garfield, NJ, United States
19.2 GHz Cavity Band Pass Filter
AE19200B9650
19.2 GHz Cavity Band Pass Filter AE19200B9650
19.2 GHz Cavity Band Pass Filter

19.2 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE19200B9650
Product Name 19.2 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 19200 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5825 MHz Cavity Band Pass Filter - AB5825B773 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 10000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details