Anatech Electronics, Inc. 191 MHz LC Bandpass Filter AE191LB12346

Description
191 MHz LC Bandpass Filter
Request a Quote
Description
191 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
191 MHz LC Bandpass Filter - AE191LB12346 - Anatech Electronics, Inc.
Garfield, NJ, United States
191 MHz LC Bandpass Filter
AE191LB12346
191 MHz LC Bandpass Filter AE191LB12346
191 MHz LC Bandpass Filter

191 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE191LB12346
Product Name 191 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 191 MHz
Bandwidth 6000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details