Anatech Electronics, Inc. 1905 MHz Cavity Bandpass Filter AE1905B11849

Description
1905 MHz Cavity Bandpass Filter
Request a Quote
Description
1905 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1905 MHz Cavity Bandpass Filter - AE1905B11849 - Anatech Electronics, Inc.
Garfield, NJ, United States
1905 MHz Cavity Bandpass Filter
AE1905B11849
1905 MHz Cavity Bandpass Filter AE1905B11849
1905 MHz Cavity Bandpass Filter

1905 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1905B11849
Product Name 1905 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1905 MHz
Bandwidth 5000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details