Anatech Electronics, Inc. 18.85 GHz Bandpass Filter AE18850B11340

Description
18.85 GHz Bandpass Filter
Request a Quote
Description
18.85 GHz Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18.85 GHz Bandpass Filter - AE18850B11340 - Anatech Electronics, Inc.
Garfield, NJ, United States
18.85 GHz Bandpass Filter
AE18850B11340
18.85 GHz Bandpass Filter AE18850B11340
18.85 GHz Bandpass Filter

18.85 GHz Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE18850B11340
Product Name 18.85 GHz Bandpass Filter
Filter Type Bandpass
Fc 18850 MHz
Bandwidth 1000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details