Anatech Electronics, Inc. 1875 MHz Cavity Band Pass Filter AE1875B9074

Description
1875 MHz Cavity Band Pass Filter
Request a Quote
Description
1875 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1875 MHz Cavity Band Pass Filter - AE1875B9074 - Anatech Electronics, Inc.
Garfield, NJ, United States
1875 MHz Cavity Band Pass Filter
AE1875B9074
1875 MHz Cavity Band Pass Filter AE1875B9074
1875 MHz Cavity Band Pass Filter

1875 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1875B9074
Product Name 1875 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1878 MHz
Bandwidth 24000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details