Anatech Electronics, Inc. 1848 MHz Cavity Band Pass Filter AE1848B9815

Description
1848 MHz Cavity Band Pass Filter
Request a Quote
Description
1848 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1848 MHz Cavity Band Pass Filter - AE1848B9815 - Anatech Electronics, Inc.
Garfield, NJ, United States
1848 MHz Cavity Band Pass Filter
AE1848B9815
1848 MHz Cavity Band Pass Filter AE1848B9815
1848 MHz Cavity Band Pass Filter

1848 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1848B9815
Product Name 1848 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details