Anatech Electronics, Inc. 1848 MHz Cavity Bandpass Filter AE1848B9814

Description
1848 MHz Cavity Bandpass Filter
Request a Quote
Description
1848 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1848 MHz Cavity Bandpass Filter - AE1848B9814 - Anatech Electronics, Inc.
Garfield, NJ, United States
1848 MHz Cavity Bandpass Filter
AE1848B9814
1848 MHz Cavity Bandpass Filter AE1848B9814
1848 MHz Cavity Bandpass Filter

1848 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1848B9814
Product Name 1848 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 1000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details