Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
ANATECH ELECTRONICS, INC.
AE1845B9998 -- 1845 MHZ CAVITY BAND PASS FILTER
Anatech Electronics, Inc.
1845 MHz Cavity Band Pass Filter
AE1845B9998
Description
1845 MHz Cavity Band Pass Filter
Anatech Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
1845 MHz Cavity Band Pass Filter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Anatech Electronics, Inc.
Garfield, NJ, United States
1845 MHz Cavity Band Pass Filter
AE1845B9998
1845 MHz Cavity Band Pass Filter
AE1845B9998
1845 MHz Cavity Band Pass Filter
1845 MHz Cavity Band Pass Filter
Supplier's Site
Technical Specifications
Anatech Electronics, Inc.
Product Category
RF Filters and Microwave Filters
Product Number
AE1845B9998
Product Name
1845 MHz Cavity Band Pass Filter
Filter Type
Bandpass
Fc
1845 MHz
Bandwidth
300000 kHz
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
4460 MHz Cavity Band Pass Filter with N-F Connectors
AB4460B524-N
Specs
Filter Type
Bandpass
Fc
4460 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
WiFi 2441.5 MHz Cavity Band Pass Filter
AB2441B512
Specs
Filter Type
Bandpass
Fc
2442 MHz
Bandwidth
66000 kHz
View Details
Anatech Electronics, Inc.
2495 MHz Cavity Band Pass Filter
AB2495B784
Specs
Filter Type
Bandpass
Fc
2495 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
WiFi Cavity Band Pass Filter
AB2097B1128
Specs
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
20000 kHz
View Details