Anatech Electronics, Inc. 1795 MHz Cavity Band Pass Filter AE1795B10862

Description
1795 MHz Cavity Band Pass Filter
Request a Quote
Description
1795 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1795 MHz Cavity Band Pass Filter - AE1795B10862 - Anatech Electronics, Inc.
Garfield, NJ, United States
1795 MHz Cavity Band Pass Filter
AE1795B10862
1795 MHz Cavity Band Pass Filter AE1795B10862
1795 MHz Cavity Band Pass Filter

1795 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1795B10862
Product Name 1795 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1795 MHz
Bandwidth 170000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details