Anatech Electronics, Inc.
1793MHz Band Pass Filter
AE1793B11061
Description
1793MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1793MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE1793B11061 |
|
Product Name
|
1793MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
1793 MHz
|
|
Bandwidth
|
414000 kHz
|
|
Insertion Loss
|
2.4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
320000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5742 MHz
Bandwidth
185000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2462 MHz
Bandwidth
17000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
20000 kHz
View Details