Anatech Electronics, Inc. 1791 MHz Cavity Bandpass Filter AE1791B10561

Description
1791 MHz Cavity Bandpass Filter
Request a Quote
Description
1791 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1791 MHz Cavity Bandpass Filter - AE1791B10561 - Anatech Electronics, Inc.
Garfield, NJ, United States
1791 MHz Cavity Bandpass Filter
AE1791B10561
1791 MHz Cavity Bandpass Filter AE1791B10561
1791 MHz Cavity Bandpass Filter

1791 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1791B10561
Product Name 1791 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 16000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details