Anatech Electronics, Inc. 1762 MHz LC Band Pass Filter AE1762B5818

Description
1762 MHz LC Band Pass Filter
Request a Quote
Description
1762 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1762 MHz LC Band Pass Filter - AE1762B5818 - Anatech Electronics, Inc.
Garfield, NJ, United States
1762 MHz LC Band Pass Filter
AE1762B5818
1762 MHz LC Band Pass Filter AE1762B5818
1762 MHz LC Band Pass Filter

1762 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1762B5818
Product Name 1762 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1762 MHz
Bandwidth 250000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details