Anatech Electronics, Inc. 1762.5 MHz Cavity Bandpass Filter AE1762B11477

Description
1762.5 MHz Cavity Bandpass Filter
Request a Quote
Description
1762.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1762.5 MHz Cavity Bandpass Filter - AE1762B11477 - Anatech Electronics, Inc.
Garfield, NJ, United States
1762.5 MHz Cavity Bandpass Filter
AE1762B11477
1762.5 MHz Cavity Bandpass Filter AE1762B11477
1762.5 MHz Cavity Bandpass Filter

1762.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1762B11477
Product Name 1762.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1762 MHz
Bandwidth 15000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details