Anatech Electronics, Inc. 1750 MHz LC Band Pass Filter AE1750B5399

Description
1750 MHz LC Band Pass Filter
Request a Quote
Description
1750 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1750 MHz LC Band Pass Filter - AE1750B5399 - Anatech Electronics, Inc.
Garfield, NJ, United States
1750 MHz LC Band Pass Filter
AE1750B5399
1750 MHz LC Band Pass Filter AE1750B5399
1750 MHz LC Band Pass Filter

1750 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1750B5399
Product Name 1750 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1750 MHz
Bandwidth 700000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
5757 MHz Cavity Band Pass Filter - AB5757B658 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5757 MHz
Bandwidth 20000 kHz
View Details